Capital Lighting, Inc. 7930-1-25 Exterior -Ceiling Mount 304613

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Timberland Granite Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Timberland Granite Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
7930-1-25 Exterior -Ceiling Mount - 304613 - Capital Lighting, Inc.
Columbus, OH, USA
7930-1-25 Exterior -Ceiling Mount
304613
7930-1-25 Exterior -Ceiling Mount 304613
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Timberland Granite Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Timberland Granite
Product Name: One Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304613
Product Name 7930-1-25 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details