Capital Lighting, Inc. 824-3265 Mini Pendants-Cable 304608

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
824-3265 Mini Pendants-Cable - 304608 - Capital Lighting, Inc.
Columbus, OH, USA
824-3265 Mini Pendants-Cable
304608
824-3265 Mini Pendants-Cable 304608
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304608
Product Name 824-3265 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details