Capital Lighting, Inc. 8163-6-23 Pendants-Bowl Style 304607

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 34.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Provincial W Product Name: Six Light Pendant Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 34.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Provincial W Product Name: Six Light Pendant Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8163-6-23 Pendants-Bowl Style - 304607 - Capital Lighting, Inc.
Columbus, OH, USA
8163-6-23 Pendants-Bowl Style
304607
8163-6-23 Pendants-Bowl Style 304607
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 34.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Provincial W Product Name: Six Light Pendant Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 34.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Provincial W
Product Name: Six Light Pendant
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304607
Product Name 8163-6-23 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details