Capital Lighting, Inc. 8191-8-44 Pendants-Bowl Style 304606

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.50 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Toasted Sienna Product Name: Eight Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.50 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Toasted Sienna Product Name: Eight Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8191-8-44 Pendants-Bowl Style - 304606 - Capital Lighting, Inc.
Columbus, OH, USA
8191-8-44 Pendants-Bowl Style
304606
8191-8-44 Pendants-Bowl Style 304606
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.50 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Toasted Sienna Product Name: Eight Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 48.50
Bulb
Type: Medium
Qty: 8
Wattage: 75
Finish: Toasted Sienna
Product Name: Eight Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304606
Product Name 8191-8-44 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details