Capital Lighting, Inc. 8194-3-64 Pendants-Bowl Style 304603

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Nickel Product Name: Three Light Pendant Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Nickel Product Name: Three Light Pendant Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8194-3-64 Pendants-Bowl Style - 304603 - Capital Lighting, Inc.
Columbus, OH, USA
8194-3-64 Pendants-Bowl Style
304603
8194-3-64 Pendants-Bowl Style 304603
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Nickel Product Name: Three Light Pendant Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Classic Nickel
Product Name: Three Light Pendant
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304603
Product Name 8194-3-64 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details