Capital Lighting, Inc. 8197-5-18 Pendants-Drum Shade 304600

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Vintage Pewter Product Name: Five Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Vintage Pewter Product Name: Five Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8197-5-18 Pendants-Drum Shade - 304600 - Capital Lighting, Inc.
Columbus, OH, USA
8197-5-18 Pendants-Drum Shade
304600
8197-5-18 Pendants-Drum Shade 304600
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Vintage Pewter Product Name: Five Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Vintage Pewter
Product Name: Five Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304600
Product Name 8197-5-18 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details