Capital Lighting, Inc. 6410-5-64 Mid. Chandeliers-Glass Down 304489

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Classic Nickel Product Name: Five Light Nook Light Category: Nook Light Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Classic Nickel Product Name: Five Light Nook Light Category: Nook Light Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6410-5-64 Mid. Chandeliers-Glass Down - 304489 - Capital Lighting, Inc.
Columbus, OH, USA
6410-5-64 Mid. Chandeliers-Glass Down
304489
6410-5-64 Mid. Chandeliers-Glass Down 304489
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Classic Nickel Product Name: Five Light Nook Light Category: Nook Light Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Classic Nickel
Product Name: Five Light Nook Light
Category: Nook Light
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304489
Product Name 6410-5-64 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details