Capital Lighting, Inc. 6597-6-18 Island/Pool Table-Drum Shades 304485

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Vintage Pewter Product Name: Six Light Island Light Category: Island Light Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Vintage Pewter Product Name: Six Light Island Light Category: Island Light Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6597-6-18 Island/Pool Table-Drum Shades - 304485 - Capital Lighting, Inc.
Columbus, OH, USA
6597-6-18 Island/Pool Table-Drum Shades
304485
6597-6-18 Island/Pool Table-Drum Shades 304485
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Vintage Pewter Product Name: Six Light Island Light Category: Island Light Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.50
Length 24.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Vintage Pewter
Product Name: Six Light Island Light
Category: Island Light
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304485
Product Name 6597-6-18 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details