Capital Lighting, Inc. 6429-5-2 Mid. Chandeliers-Glass Down 304483

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Product Name: Five Light Chandelier Category: Chandelier Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Product Name: Five Light Chandelier Category: Chandelier Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6429-5-2 Mid. Chandeliers-Glass Down - 304483 - Capital Lighting, Inc.
Columbus, OH, USA
6429-5-2 Mid. Chandeliers-Glass Down
304483
6429-5-2 Mid. Chandeliers-Glass Down 304483
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Product Name: Five Light Chandelier Category: Chandelier Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 14.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Brass
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304483
Product Name 6429-5-2 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details