Capital Lighting, Inc. 6554-2-64 Island/Pool Table-2 Light Bar 304480

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Nickel Product Name: Two Light Island Light Category: Island Light Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Nickel Product Name: Two Light Island Light Category: Island Light Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6554-2-64 Island/Pool Table-2 Light Bar - 304480 - Capital Lighting, Inc.
Columbus, OH, USA
6554-2-64 Island/Pool Table-2 Light Bar
304480
6554-2-64 Island/Pool Table-2 Light Bar 304480
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Nickel Product Name: Two Light Island Light Category: Island Light Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Classic Nickel
Product Name: Two Light Island Light
Category: Island Light
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304480
Product Name 6554-2-64 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details