Capital Lighting, Inc. 5466-1-21 Sconces-Single Candle 304465

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5466-1-21 Sconces-Single Candle - 304465 - Capital Lighting, Inc.
Columbus, OH, USA
5466-1-21 Sconces-Single Candle
304465
5466-1-21 Sconces-Single Candle 304465
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Extension: 5.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Product Name: One Light Wall Mount
Category: Wall Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304465
Product Name 5466-1-21 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details