Capital Lighting, Inc. 5406-1-70 Sconces-Single Candle 304464

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Persian White Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Persian White Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5406-1-70 Sconces-Single Candle - 304464 - Capital Lighting, Inc.
Columbus, OH, USA
5406-1-70 Sconces-Single Candle
304464
5406-1-70 Sconces-Single Candle 304464
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Persian White Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 22.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Persian White
Product Name: One Light Wall Mount
Category: Wall Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304464
Product Name 5406-1-70 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details