Capital Lighting, Inc. 5454-2-64 Sconces-Double Glass 304461

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 13.75 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Nickel Product Name: Two Light Wall Bracket Category: Wall Bracket Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 13.75 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Nickel Product Name: Two Light Wall Bracket Category: Wall Bracket Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5454-2-64 Sconces-Double Glass - 304461 - Capital Lighting, Inc.
Columbus, OH, USA
5454-2-64 Sconces-Double Glass
304461
5454-2-64 Sconces-Double Glass 304461
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 13.75 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Nickel Product Name: Two Light Wall Bracket Category: Wall Bracket Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 13.75
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Classic Nickel
Product Name: Two Light Wall Bracket
Category: Wall Bracket
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304461
Product Name 5454-2-64 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details