Capital Lighting, Inc. 6394-5-64 Mid. Chandeliers-Glass Down 304455

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Classic Nickel Product Name: Five Light Nook Light Category: Nook Light Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Classic Nickel Product Name: Five Light Nook Light Category: Nook Light Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6394-5-64 Mid. Chandeliers-Glass Down - 304455 - Capital Lighting, Inc.
Columbus, OH, USA
6394-5-64 Mid. Chandeliers-Glass Down
304455
6394-5-64 Mid. Chandeliers-Glass Down 304455
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Classic Nickel Product Name: Five Light Nook Light Category: Nook Light Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Classic Nickel
Product Name: Five Light Nook Light
Category: Nook Light
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304455
Product Name 6394-5-64 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details