Capital Lighting, Inc. 5394-1-64 Sconces-Single Glass 304444

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Nickel Product Name: One Light Wall Fixture Category: Wall Fixture Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Nickel Product Name: One Light Wall Fixture Category: Wall Fixture Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5394-1-64 Sconces-Single Glass - 304444 - Capital Lighting, Inc.
Columbus, OH, USA
5394-1-64 Sconces-Single Glass
304444
5394-1-64 Sconces-Single Glass 304444
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Nickel Product Name: One Light Wall Fixture Category: Wall Fixture Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Classic Nickel
Product Name: One Light Wall Fixture
Category: Wall Fixture
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304444
Product Name 5394-1-64 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details