Capital Lighting, Inc. 5403-2-44 Bathroom Fixtures-Two Lights 304441

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Wall Mount Category: Wall Mount Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Wall Mount Category: Wall Mount Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5403-2-44 Bathroom Fixtures-Two Lights - 304441 - Capital Lighting, Inc.
Columbus, OH, USA
5403-2-44 Bathroom Fixtures-Two Lights
304441
5403-2-44 Bathroom Fixtures-Two Lights 304441
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Wall Mount Category: Wall Mount Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 7.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Toasted Sienna
Product Name: Two Light Wall Mount
Category: Wall Mount
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304441
Product Name 5403-2-44 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details