Capital Lighting, Inc. MC206-L Fans-Light Kits 304438

Description
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: White (Powder Coated) Product Name: Ship Wheel Light Kit UPC: 026586974740 Category: Ceiling Fan Lights Glass: White (Powder Coated) Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC204-CUL-EN Parts Diagram: http://www.montecarl ofans.com/20349/MC20 6.HTML
Description
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: White (Powder Coated) Product Name: Ship Wheel Light Kit UPC: 026586974740 Category: Ceiling Fan Lights Glass: White (Powder Coated) Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC204-CUL-EN Parts Diagram: http://www.montecarl ofans.com/20349/MC20 6.HTML

Suppliers

Company
Product
Description
Supplier Links
MC206-L Fans-Light Kits - 304438 - Capital Lighting, Inc.
Columbus, OH, USA
MC206-L Fans-Light Kits
304438
MC206-L Fans-Light Kits 304438
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: White (Powder Coated) Product Name: Ship Wheel Light Kit UPC: 026586974740 Category: Ceiling Fan Lights Glass: White (Powder Coated) Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC204-CUL-EN Parts Diagram: http://www.montecarl ofans.com/20349/MC20 6.HTML

PRODUCT DETAILS / SPECS
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: White (Powder Coated)
Product Name: Ship Wheel Light Kit
UPC: 026586974740
Category: Ceiling Fan Lights
Glass: White (Powder Coated)
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Instruction: http://www.montecarlofans.com/InstructionSheets/MC204-CUL-EN
Parts Diagram: http://www.montecarlofans.com/20349/MC206.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304438
Product Name MC206-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details