Capital Lighting, Inc. 5466-2-21 Sconces-Double Candle 304437

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 14.00 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Product Name: Two Light Wall Mount Category: Wall Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 14.00 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Product Name: Two Light Wall Mount Category: Wall Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5466-2-21 Sconces-Double Candle - 304437 - Capital Lighting, Inc.
Columbus, OH, USA
5466-2-21 Sconces-Double Candle
304437
5466-2-21 Sconces-Double Candle 304437
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 14.00 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Product Name: Two Light Wall Mount Category: Wall Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 14.00
Extension: 5.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Product Name: Two Light Wall Mount
Category: Wall Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304437
Product Name 5466-2-21 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details