Capital Lighting, Inc. 6171-8-2 Mid. Chandeliers-Candle 304428

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Brass Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Brass Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6171-8-2 Mid. Chandeliers-Candle - 304428 - Capital Lighting, Inc.
Columbus, OH, USA
6171-8-2 Mid. Chandeliers-Candle
304428
6171-8-2 Mid. Chandeliers-Candle 304428
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Brass Product Name: Eight Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Brass
Product Name: Eight Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304428
Product Name 6171-8-2 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details