Capital Lighting, Inc. 6166-3-21 Mini Chandeliers-Candle 304427

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Product Name: Three Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Product Name: Three Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6166-3-21 Mini Chandeliers-Candle - 304427 - Capital Lighting, Inc.
Columbus, OH, USA
6166-3-21 Mini Chandeliers-Candle
304427
6166-3-21 Mini Chandeliers-Candle 304427
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Product Name: Three Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 25.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Product Name: Three Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304427
Product Name 6166-3-21 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details