Capital Lighting, Inc. 6166-9-21 Mid. Chandeliers-Candle 304426

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Product Name: Nine Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Product Name: Nine Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6166-9-21 Mid. Chandeliers-Candle - 304426 - Capital Lighting, Inc.
Columbus, OH, USA
6166-9-21 Mid. Chandeliers-Candle
304426
6166-9-21 Mid. Chandeliers-Candle 304426
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Product Name: Nine Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 37.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Product Name: Nine Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304426
Product Name 6166-9-21 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details