Capital Lighting, Inc. 6166-6-21 Mid. Chandeliers-Candle 304424

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Product Name: Six Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Product Name: Six Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6166-6-21 Mid. Chandeliers-Candle - 304424 - Capital Lighting, Inc.
Columbus, OH, USA
6166-6-21 Mid. Chandeliers-Candle
304424
6166-6-21 Mid. Chandeliers-Candle 304424
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Product Name: Six Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Product Name: Six Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304424
Product Name 6166-6-21 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details