Capital Lighting, Inc. 6171-10-2 Mid. Chandeliers-Candle 304423

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 24.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Brass Product Name: Ten Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 24.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Brass Product Name: Ten Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6171-10-2 Mid. Chandeliers-Candle - 304423 - Capital Lighting, Inc.
Columbus, OH, USA
6171-10-2 Mid. Chandeliers-Candle
304423
6171-10-2 Mid. Chandeliers-Candle 304423
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 24.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Brass Product Name: Ten Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 24.50
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Polished Brass
Product Name: Ten Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304423
Product Name 6171-10-2 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details