Capital Lighting, Inc. MC211RB-L Fans-Light Kits 304417

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Roman Bronze Product Name: Cage Light Kit UPC: 026586975334 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC211XX-L-CU Parts Diagram: http://www.montecarl ofans.com/21725/MC21 1RB.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Roman Bronze Product Name: Cage Light Kit UPC: 026586975334 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC211XX-L-CU Parts Diagram: http://www.montecarl ofans.com/21725/MC21 1RB.HTML

Suppliers

Company
Product
Description
Supplier Links
MC211RB-L Fans-Light Kits - 304417 - Capital Lighting, Inc.
Columbus, OH, USA
MC211RB-L Fans-Light Kits
304417
MC211RB-L Fans-Light Kits 304417
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Roman Bronze Product Name: Cage Light Kit UPC: 026586975334 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC211XX-L-CU Parts Diagram: http://www.montecarl ofans.com/21725/MC21 1RB.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Roman Bronze
Product Name: Cage Light Kit
UPC: 026586975334
Category: Ceiling Fan Lights
Glass: Roman Bronze
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet
Instruction: http://www.montecarlofans.com/InstructionSheets/MC211XX-L-CU
Parts Diagram: http://www.montecarlofans.com/21725/MC211RB.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304417
Product Name MC211RB-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details