Capital Lighting, Inc. 6010-3-64 Mid. Chandeliers-Glass Up 304415

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Classic Nickel Product Name: Three Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Classic Nickel Product Name: Three Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6010-3-64 Mid. Chandeliers-Glass Up - 304415 - Capital Lighting, Inc.
Columbus, OH, USA
6010-3-64 Mid. Chandeliers-Glass Up
304415
6010-3-64 Mid. Chandeliers-Glass Up 304415
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Classic Nickel Product Name: Three Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Classic Nickel
Product Name: Three Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 304415
Product Name 6010-3-64 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details