Capital Lighting, Inc. 190284031 Exterior -Wall Mount 303067

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: LED Qty: 4 Wattage: 10 Finish: White Product Name: LED Outdoor Wall UPC: 020389203014
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: LED Qty: 4 Wattage: 10 Finish: White Product Name: LED Outdoor Wall UPC: 020389203014

Suppliers

Company
Product
Description
Supplier Links
190284031 Exterior -Wall Mount - 303067 - Capital Lighting, Inc.
Columbus, OH, USA
190284031 Exterior -Wall Mount
303067
190284031 Exterior -Wall Mount 303067
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: LED Qty: 4 Wattage: 10 Finish: White Product Name: LED Outdoor Wall UPC: 020389203014

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 7
Bulb
Type: LED
Qty: 4
Wattage: 10
Finish: White
Product Name: LED Outdoor Wall
UPC: 020389203014

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 303067
Product Name 190284031 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details