Capital Lighting, Inc. 190283031 Exterior -Wall Mount 303048

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Extension: 5.75 Bulb Type: LED Qty: 4 Wattage: 10 Finish: White Product Name: LED Outdoor Wall UPC: 020389202994
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Extension: 5.75 Bulb Type: LED Qty: 4 Wattage: 10 Finish: White Product Name: LED Outdoor Wall UPC: 020389202994

Suppliers

Company
Product
Description
Supplier Links
190283031 Exterior -Wall Mount - 303048 - Capital Lighting, Inc.
Columbus, OH, USA
190283031 Exterior -Wall Mount
303048
190283031 Exterior -Wall Mount 303048
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Extension: 5.75 Bulb Type: LED Qty: 4 Wattage: 10 Finish: White Product Name: LED Outdoor Wall UPC: 020389202994

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.25
Extension: 5.75
Bulb
Type: LED
Qty: 4
Wattage: 10
Finish: White
Product Name: LED Outdoor Wall
UPC: 020389202994

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 303048
Product Name 190283031 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details