Capital Lighting, Inc. 190279031 Exterior -Ceiling Mount 303047

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.50 Bulb Type: LED Qty: 8 Wattage: 18 Finish: White Product Name: LED Outdoor Ceiling UPC: 020389202918
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.50 Bulb Type: LED Qty: 8 Wattage: 18 Finish: White Product Name: LED Outdoor Ceiling UPC: 020389202918

Suppliers

Company
Product
Description
Supplier Links
190279031 Exterior -Ceiling Mount - 303047 - Capital Lighting, Inc.
Columbus, OH, USA
190279031 Exterior -Ceiling Mount
303047
190279031 Exterior -Ceiling Mount 303047
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.50 Bulb Type: LED Qty: 8 Wattage: 18 Finish: White Product Name: LED Outdoor Ceiling UPC: 020389202918

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 4.50
Bulb
Type: LED
Qty: 8
Wattage: 18
Finish: White
Product Name: LED Outdoor Ceiling
UPC: 020389202918

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 303047
Product Name 190279031 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details