Capital Lighting, Inc. 190280031 Exterior -Ceiling Mount 303046

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Bulb Type: LED Qty: 8 Wattage: 18 Finish: White Product Name: LED Outdoor Ceiling UPC: 020389202932
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Bulb Type: LED Qty: 8 Wattage: 18 Finish: White Product Name: LED Outdoor Ceiling UPC: 020389202932

Suppliers

Company
Product
Description
Supplier Links
190280031 Exterior -Ceiling Mount - 303046 - Capital Lighting, Inc.
Columbus, OH, USA
190280031 Exterior -Ceiling Mount
303046
190280031 Exterior -Ceiling Mount 303046
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Bulb Type: LED Qty: 8 Wattage: 18 Finish: White Product Name: LED Outdoor Ceiling UPC: 020389202932

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.50
Bulb
Type: LED
Qty: 8
Wattage: 18
Finish: White
Product Name: LED Outdoor Ceiling
UPC: 020389202932

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 303046
Product Name 190280031 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details