Capital Lighting, Inc. 190281031 Exterior -Ceiling Mount 303041

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.75 Bulb Type: LED Qty: 4 Wattage: 10 Finish: White Product Name: LED Outdoor Ceiling UPC: 020389202956
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.75 Bulb Type: LED Qty: 4 Wattage: 10 Finish: White Product Name: LED Outdoor Ceiling UPC: 020389202956

Suppliers

Company
Product
Description
Supplier Links
190281031 Exterior -Ceiling Mount - 303041 - Capital Lighting, Inc.
Columbus, OH, USA
190281031 Exterior -Ceiling Mount
303041
190281031 Exterior -Ceiling Mount 303041
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.75 Bulb Type: LED Qty: 4 Wattage: 10 Finish: White Product Name: LED Outdoor Ceiling UPC: 020389202956

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 4.75
Bulb
Type: LED
Qty: 4
Wattage: 10
Finish: White
Product Name: LED Outdoor Ceiling
UPC: 020389202956

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 303041
Product Name 190281031 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details