Capital Lighting, Inc. LS-16451 Sconces-Single Glass 301475

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.25 Extension: 5.75 Bulb Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 3 Product Name: One Light Wall Lamp UPC: 088675451907 Category: Wall Lamp Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.25 Extension: 5.75 Bulb Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 3 Product Name: One Light Wall Lamp UPC: 088675451907 Category: Wall Lamp Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
LS-16451 Sconces-Single Glass - 301475 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16451 Sconces-Single Glass
301475
LS-16451 Sconces-Single Glass 301475
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.25 Extension: 5.75 Bulb Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 3 Product Name: One Light Wall Lamp UPC: 088675451907 Category: Wall Lamp Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.25
Extension: 5.75
Bulb
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 3
Product Name: One Light Wall Lamp
UPC: 088675451907
Category: Wall Lamp
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301475
Product Name LS-16451 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details