Capital Lighting, Inc. LS-18475 Mid. Chandeliers-Glass Up 301469

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 148.50 Length 148.50 Bulb Qty: 5 Wattage: 40 Finish: Aged Bronze Weight: 15 Product Name: Five Light Chandelier UPC: 088675452034 Category: Chandelier Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 148.50 Length 148.50 Bulb Qty: 5 Wattage: 40 Finish: Aged Bronze Weight: 15 Product Name: Five Light Chandelier UPC: 088675452034 Category: Chandelier Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
LS-18475 Mid. Chandeliers-Glass Up - 301469 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18475 Mid. Chandeliers-Glass Up
301469
LS-18475 Mid. Chandeliers-Glass Up 301469
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 148.50 Length 148.50 Bulb Qty: 5 Wattage: 40 Finish: Aged Bronze Weight: 15 Product Name: Five Light Chandelier UPC: 088675452034 Category: Chandelier Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 148.50
Length 148.50
Bulb
Qty: 5
Wattage: 40
Finish: Aged Bronze
Weight: 15
Product Name: Five Light Chandelier
UPC: 088675452034
Category: Chandelier
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301469
Product Name LS-18475 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details