Capital Lighting, Inc. LS-19820C/RED Mini Pendants-Cable 301468

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 77.00 Length 77.00 Extension: 3.75 Bulb Type: MR16 Qty: 1 Wattage: 20 Finish: Chrome Weight: 1.7 Product Name: One Light Mini-Pendant UPC: 088675449973 Category: Mini-Pendant Glass: Red Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 77.00 Length 77.00 Extension: 3.75 Bulb Type: MR16 Qty: 1 Wattage: 20 Finish: Chrome Weight: 1.7 Product Name: One Light Mini-Pendant UPC: 088675449973 Category: Mini-Pendant Glass: Red Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-19820C/RED Mini Pendants-Cable - 301468 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19820C/RED Mini Pendants-Cable
301468
LS-19820C/RED Mini Pendants-Cable 301468
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 77.00 Length 77.00 Extension: 3.75 Bulb Type: MR16 Qty: 1 Wattage: 20 Finish: Chrome Weight: 1.7 Product Name: One Light Mini-Pendant UPC: 088675449973 Category: Mini-Pendant Glass: Red Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 77.00
Length 77.00
Extension: 3.75
Bulb
Type: MR16
Qty: 1
Wattage: 20
Finish: Chrome
Weight: 1.7
Product Name: One Light Mini-Pendant
UPC: 088675449973
Category: Mini-Pendant
Glass: Red
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301468
Product Name LS-19820C/RED Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details