Capital Lighting, Inc. LS-18486 Mid. Chandeliers-Glass Up 301467

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 149.50 Length 149.50 Bulb Qty: 6 Wattage: 60 Finish: Dark Bronze Weight: 23 Product Name: Six Light Chandelier UPC: 088675452041 Category: Chandelier Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 149.50 Length 149.50 Bulb Qty: 6 Wattage: 60 Finish: Dark Bronze Weight: 23 Product Name: Six Light Chandelier UPC: 088675452041 Category: Chandelier Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
LS-18486 Mid. Chandeliers-Glass Up - 301467 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18486 Mid. Chandeliers-Glass Up
301467
LS-18486 Mid. Chandeliers-Glass Up 301467
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 149.50 Length 149.50 Bulb Qty: 6 Wattage: 60 Finish: Dark Bronze Weight: 23 Product Name: Six Light Chandelier UPC: 088675452041 Category: Chandelier Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 149.50
Length 149.50
Bulb
Qty: 6
Wattage: 60
Finish: Dark Bronze
Weight: 23
Product Name: Six Light Chandelier
UPC: 088675452041
Category: Chandelier
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301467
Product Name LS-18486 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details