Capital Lighting, Inc. LS-19251 Mini Pendants-Cable 301466

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 69.00 Length 69.00 Bulb Type: G-9 Qty: 1 Wattage: 25 Finish: Aluminum Weight: 1.6 Product Name: One Light Mini-Pendant UPC: 088675452065 Category: Mini-Pendant Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 69.00 Length 69.00 Bulb Type: G-9 Qty: 1 Wattage: 25 Finish: Aluminum Weight: 1.6 Product Name: One Light Mini-Pendant UPC: 088675452065 Category: Mini-Pendant Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
LS-19251 Mini Pendants-Cable - 301466 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19251 Mini Pendants-Cable
301466
LS-19251 Mini Pendants-Cable 301466
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 69.00 Length 69.00 Bulb Type: G-9 Qty: 1 Wattage: 25 Finish: Aluminum Weight: 1.6 Product Name: One Light Mini-Pendant UPC: 088675452065 Category: Mini-Pendant Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 69.00
Length 69.00
Bulb
Type: G-9
Qty: 1
Wattage: 25
Finish: Aluminum
Weight: 1.6
Product Name: One Light Mini-Pendant
UPC: 088675452065
Category: Mini-Pendant
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301466
Product Name LS-19251 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details