Capital Lighting, Inc. LS-18495 Mid. Chandeliers-Glass Up 301464

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 150.00 Length 150.00 Bulb Qty: 5 Wattage: 60 Finish: Dark Bronze Weight: 28 Product Name: Five Light Chandelier UPC: 088675452058 Category: Chandelier Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 150.00 Length 150.00 Bulb Qty: 5 Wattage: 60 Finish: Dark Bronze Weight: 28 Product Name: Five Light Chandelier UPC: 088675452058 Category: Chandelier Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
LS-18495 Mid. Chandeliers-Glass Up - 301464 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18495 Mid. Chandeliers-Glass Up
301464
LS-18495 Mid. Chandeliers-Glass Up 301464
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 150.00 Length 150.00 Bulb Qty: 5 Wattage: 60 Finish: Dark Bronze Weight: 28 Product Name: Five Light Chandelier UPC: 088675452058 Category: Chandelier Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 150.00
Length 150.00
Bulb
Qty: 5
Wattage: 60
Finish: Dark Bronze
Weight: 28
Product Name: Five Light Chandelier
UPC: 088675452058
Category: Chandelier
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301464
Product Name LS-18495 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details