Capital Lighting, Inc. LS-19785PS Mid. Chandeliers-Drum Shades 301462

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 81.00 Length 81.00 Bulb Qty: 5 Wattage: 60 Finish: Polished Steel Weight: 20 Product Name: Five Light Chandelier Lamp UPC: 088675457534 Category: Chandelier Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 81.00 Length 81.00 Bulb Qty: 5 Wattage: 60 Finish: Polished Steel Weight: 20 Product Name: Five Light Chandelier Lamp UPC: 088675457534 Category: Chandelier Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LS-19785PS Mid. Chandeliers-Drum Shades - 301462 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19785PS Mid. Chandeliers-Drum Shades
301462
LS-19785PS Mid. Chandeliers-Drum Shades 301462
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 81.00 Length 81.00 Bulb Qty: 5 Wattage: 60 Finish: Polished Steel Weight: 20 Product Name: Five Light Chandelier Lamp UPC: 088675457534 Category: Chandelier Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 81.00
Length 81.00
Bulb
Qty: 5
Wattage: 60
Finish: Polished Steel
Weight: 20
Product Name: Five Light Chandelier Lamp
UPC: 088675457534
Category: Chandelier Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301462
Product Name LS-19785PS Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details