Capital Lighting, Inc. LS-16502 Bathroom Fixtures-Two Lights 301449

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Length 5.25 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Weight: 5.5 Product Name: Two Light Wall Lamp UPC: 088675456483 Category: Wall Lamp Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Length 5.25 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Weight: 5.5 Product Name: Two Light Wall Lamp UPC: 088675456483 Category: Wall Lamp Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
LS-16502 Bathroom Fixtures-Two Lights - 301449 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16502 Bathroom Fixtures-Two Lights
301449
LS-16502 Bathroom Fixtures-Two Lights 301449
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Length 5.25 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Weight: 5.5 Product Name: Two Light Wall Lamp UPC: 088675456483 Category: Wall Lamp Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.25
Length 5.25
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Chrome
Weight: 5.5
Product Name: Two Light Wall Lamp
UPC: 088675456483
Category: Wall Lamp
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301449
Product Name LS-16502 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details