Capital Lighting, Inc. LS-16503 Bathroom Fixtures-Three Lights 301447

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.00 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 7.5 Product Name: Three Light Wall Lamp UPC: 088675456490 Category: Wall Lamp Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.00 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 7.5 Product Name: Three Light Wall Lamp UPC: 088675456490 Category: Wall Lamp Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
LS-16503 Bathroom Fixtures-Three Lights - 301447 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16503 Bathroom Fixtures-Three Lights
301447
LS-16503 Bathroom Fixtures-Three Lights 301447
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.00 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 7.5 Product Name: Three Light Wall Lamp UPC: 088675456490 Category: Wall Lamp Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 5.00
Extension: 5
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Chrome
Weight: 7.5
Product Name: Three Light Wall Lamp
UPC: 088675456490
Category: Wall Lamp
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301447
Product Name LS-16503 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details