Capital Lighting, Inc. LS-16515ORN Lamps-Swing Arm-Wall 301446

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 15.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Weight: 4 Product Name: One Light Wall Lamp UPC: 088675456452 Category: Wall Lamp Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 15.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Weight: 4 Product Name: One Light Wall Lamp UPC: 088675456452 Category: Wall Lamp Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-16515ORN Lamps-Swing Arm-Wall - 301446 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16515ORN Lamps-Swing Arm-Wall
301446
LS-16515ORN Lamps-Swing Arm-Wall 301446
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 15.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Weight: 4 Product Name: One Light Wall Lamp UPC: 088675456452 Category: Wall Lamp Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Extension: 15.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Steel
Weight: 4
Product Name: One Light Wall Lamp
UPC: 088675456452
Category: Wall Lamp
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301446
Product Name LS-16515ORN Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details