Capital Lighting, Inc. LS-18461 Pendants-Bowl Style 301445

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 76.50 Length 76.50 Bulb Qty: 3 Wattage: 60 Finish: Polished Steel Weight: 12 Product Name: Three Light Semi-Flush Mount UPC: 088675452010 Category: Semi-Flush Mount Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 76.50 Length 76.50 Bulb Qty: 3 Wattage: 60 Finish: Polished Steel Weight: 12 Product Name: Three Light Semi-Flush Mount UPC: 088675452010 Category: Semi-Flush Mount Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
LS-18461 Pendants-Bowl Style - 301445 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18461 Pendants-Bowl Style
301445
LS-18461 Pendants-Bowl Style 301445
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 76.50 Length 76.50 Bulb Qty: 3 Wattage: 60 Finish: Polished Steel Weight: 12 Product Name: Three Light Semi-Flush Mount UPC: 088675452010 Category: Semi-Flush Mount Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 76.50
Length 76.50
Bulb
Qty: 3
Wattage: 60
Finish: Polished Steel
Weight: 12
Product Name: Three Light Semi-Flush Mount
UPC: 088675452010
Category: Semi-Flush Mount
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301445
Product Name LS-18461 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details