Capital Lighting, Inc. LS-18460 Semi-Flush Mts.-Bowl Style 301442

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Length 10.00 Bulb Qty: 3 Wattage: 60 Finish: Polished Steel Weight: 7 Product Name: Three Light Semi-Flush Mount UPC: 088675452003 Category: Semi-Flush Mount Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Length 10.00 Bulb Qty: 3 Wattage: 60 Finish: Polished Steel Weight: 7 Product Name: Three Light Semi-Flush Mount UPC: 088675452003 Category: Semi-Flush Mount Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
LS-18460 Semi-Flush Mts.-Bowl Style - 301442 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18460 Semi-Flush Mts.-Bowl Style
301442
LS-18460 Semi-Flush Mts.-Bowl Style 301442
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Length 10.00 Bulb Qty: 3 Wattage: 60 Finish: Polished Steel Weight: 7 Product Name: Three Light Semi-Flush Mount UPC: 088675452003 Category: Semi-Flush Mount Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Length 10.00
Bulb
Qty: 3
Wattage: 60
Finish: Polished Steel
Weight: 7
Product Name: Three Light Semi-Flush Mount
UPC: 088675452003
Category: Semi-Flush Mount
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301442
Product Name LS-18460 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details