Capital Lighting, Inc. LS-18455 Mid. Chandeliers-Glass Up 301440

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 143.00 Length 143.00 Bulb Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 15 Product Name: Five Light Chandelier UPC: 088675451983 Category: Chandelier Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 143.00 Length 143.00 Bulb Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 15 Product Name: Five Light Chandelier UPC: 088675451983 Category: Chandelier Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
LS-18455 Mid. Chandeliers-Glass Up - 301440 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18455 Mid. Chandeliers-Glass Up
301440
LS-18455 Mid. Chandeliers-Glass Up 301440
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 143.00 Length 143.00 Bulb Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 15 Product Name: Five Light Chandelier UPC: 088675451983 Category: Chandelier Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 143.00
Length 143.00
Bulb
Qty: 5
Wattage: 60
Finish: Aged Bronze
Weight: 15
Product Name: Five Light Chandelier
UPC: 088675451983
Category: Chandelier
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301440
Product Name LS-18455 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details