Capital Lighting, Inc. LS-21801ALU Lamps-Desk/Piano Lamps 301439

Description
PRODUCT DETAILS / SPECS Width/Dia: 1.25 Height: 8.00 Length 8.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Aluminum Weight: 1.12 Product Name: One Light Desk Lamp UPC: 088675449928 Category: Desk Lamp Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 1.25 Height: 8.00 Length 8.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Aluminum Weight: 1.12 Product Name: One Light Desk Lamp UPC: 088675449928 Category: Desk Lamp Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-21801ALU Lamps-Desk/Piano Lamps - 301439 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21801ALU Lamps-Desk/Piano Lamps
301439
LS-21801ALU Lamps-Desk/Piano Lamps 301439
PRODUCT DETAILS / SPECS Width/Dia: 1.25 Height: 8.00 Length 8.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Aluminum Weight: 1.12 Product Name: One Light Desk Lamp UPC: 088675449928 Category: Desk Lamp Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 1.25
Height: 8.00
Length 8.00
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Aluminum
Weight: 1.12
Product Name: One Light Desk Lamp
UPC: 088675449928
Category: Desk Lamp
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301439
Product Name LS-21801ALU Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details