Capital Lighting, Inc. LS-5729 Semi-Flush Mts.-Bowl Style 301437

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.50 Length 13.50 Bulb Qty: 2 Wattage: 60 Finish: Chrome Weight: 9 Product Name: Two Light Semi-Flush Mount UPC: 088675457589 Category: Semi-Flush Mount Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.50 Length 13.50 Bulb Qty: 2 Wattage: 60 Finish: Chrome Weight: 9 Product Name: Two Light Semi-Flush Mount UPC: 088675457589 Category: Semi-Flush Mount Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LS-5729 Semi-Flush Mts.-Bowl Style - 301437 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5729 Semi-Flush Mts.-Bowl Style
301437
LS-5729 Semi-Flush Mts.-Bowl Style 301437
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 13.50 Length 13.50 Bulb Qty: 2 Wattage: 60 Finish: Chrome Weight: 9 Product Name: Two Light Semi-Flush Mount UPC: 088675457589 Category: Semi-Flush Mount Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 13.50
Length 13.50
Bulb
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 9
Product Name: Two Light Semi-Flush Mount
UPC: 088675457589
Category: Semi-Flush Mount
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301437
Product Name LS-5729 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details