Capital Lighting, Inc. 27110-BR Semi-Flush Mts.-Bowl Style 301395

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Brass Product Name: Semi flush mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Brass Product Name: Semi flush mount

Suppliers

Company
Product
Description
Supplier Links
27110-BR Semi-Flush Mts.-Bowl Style - 301395 - Capital Lighting, Inc.
Columbus, OH, USA
27110-BR Semi-Flush Mts.-Bowl Style
301395
27110-BR Semi-Flush Mts.-Bowl Style 301395
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Brass Product Name: Semi flush mount

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 12.00
Extension: 6
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Brass
Product Name: Semi flush mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301395
Product Name 27110-BR Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details