Capital Lighting, Inc. 31198 Island/Pool Table-4 Light + 301374

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 44.00 Length 44.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Product Name: Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 44.00 Length 44.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Product Name: Island Light

Suppliers

Company
Product
Description
Supplier Links
31198 Island/Pool Table-4 Light + - 301374 - Capital Lighting, Inc.
Columbus, OH, USA
31198 Island/Pool Table-4 Light +
301374
31198 Island/Pool Table-4 Light + 301374
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 44.00 Length 44.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Product Name: Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 44.00
Length 44.00
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Chrome
Product Name: Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301374
Product Name 31198 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details