Capital Lighting, Inc. 33311 Semi-Flush Mts.-Bowl Style 301370

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Weight: 6 Product Name: Two Light Semi Flush UPC: 0751856022394 Category: Semi Flush Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Weight: 6 Product Name: Two Light Semi Flush UPC: 0751856022394 Category: Semi Flush Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

Suppliers

Company
Product
Description
Supplier Links
33311 Semi-Flush Mts.-Bowl Style - 301370 - Capital Lighting, Inc.
Columbus, OH, USA
33311 Semi-Flush Mts.-Bowl Style
301370
33311 Semi-Flush Mts.-Bowl Style 301370
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Weight: 6 Product Name: Two Light Semi Flush UPC: 0751856022394 Category: Semi Flush Glass: White Swirl Alabaster Shipped Via: UPS Safety Rating: Etl

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: English Bronze
Weight: 6
Product Name: Two Light Semi Flush
UPC: 0751856022394
Category: Semi Flush
Glass: White Swirl Alabaster
Shipped Via: UPS
Safety Rating: Etl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301370
Product Name 33311 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details