Capital Lighting, Inc. 38105 Island/Pool Table-4 Light + 301369

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 46.00 Length 46.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Product Name: Eight Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 46.00 Length 46.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Product Name: Eight Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
38105 Island/Pool Table-4 Light + - 301369 - Capital Lighting, Inc.
Columbus, OH, USA
38105 Island/Pool Table-4 Light +
301369
38105 Island/Pool Table-4 Light + 301369
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 46.00 Length 46.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Product Name: Eight Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 46.00
Length 46.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Chrome
Product Name: Eight Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301369
Product Name 38105 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details