Capital Lighting, Inc. 39420/1 Sconces-Drum Shades 301367

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Length 16.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Weight: 3 Product Name: One Light Wall Sconce UPC: 0751856022301 Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Length 16.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Weight: 3 Product Name: One Light Wall Sconce UPC: 0751856022301 Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
39420/1 Sconces-Drum Shades - 301367 - Capital Lighting, Inc.
Columbus, OH, USA
39420/1 Sconces-Drum Shades
301367
39420/1 Sconces-Drum Shades 301367
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Length 16.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Weight: 3 Product Name: One Light Wall Sconce UPC: 0751856022301 Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Length 16.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Chrome
Weight: 3
Product Name: One Light Wall Sconce
UPC: 0751856022301
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 301367
Product Name 39420/1 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details